Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage Rating 1700V (1.7kV)
Current Rating 3A
Mounting Through Hole
Case / Package TO-247-4L
Win Source Part Number 138790-STC03DE170HP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC03DE170HP CAD Model

Description

STC03DE170HP - STMicroelectronics Power Schottky Rectifier

The STC03DE170HP is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is specifically engineered to meet the demanding requirements of high-frequency power supply applications and is well-suited for use in switch-mode power supplies (SMPS), power factor correction (PFC) circuits, free-wheeling diodes in converters, and reverse battery protection.

Key Features

  • High Junction Temperature: Capable of operating at high temperatures, the STC03DE170HP can withstand a maximum junction temperature of 175°C, ensuring reliability in harsh environments.
  • Low Forward Voltage Drop (Vf): The device offers a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for energy-sensitive applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier can endure the stress of sudden overloads, contributing to the overall durability of the system.
  • Low Reverse Leakage Current: The low reverse leakage current of this component minimizes power waste when in the off-state, further enhancing the efficiency of the application it is used in.
  • High Avalanche Ruggedness: The STC03DE170HP is designed to be avalanche rugged, providing additional protection against unexpected voltage spikes.

Applications

This power Schottky rectifier is versatile and can be used in a variety of electronic circuits and applications, including:

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC/DC converters
  • Automotive applications
  • High-frequency inverters
  • Free-wheeling diodes

Product Specifications

The STC03DE170HP is packaged in an ISOTOP® package, known for its excellent thermal performance and minimal footprint on PCBs. The device features a repetitive peak reverse voltage (VRRM) of 170V and an average forward current (IF(AV)) of 30A, making it a powerful choice for high-current applications.

With STMicroelectronics' commitment to quality and performance, the STC03DE170HP power Schottky rectifier represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Need more? Email Us
ECAD model for NSTB1005DXV5T1
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for VEC2403-TL-E
Rohm Semiconductor
TRANS PNP/N-CH 12V 500MA SOT-363
Lowest to $33.5987
ECAD model for UMF6
Panasonic
Need more? Email Us
ECAD model for UP05C8P00L
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for VEC2305-TL-E
Rohm Semiconductor
TRANS PNP/N-CH 12V 500MA SOT-363
Lowest to $0.1774
ECAD model for UMF6NTR
STMicroelectronics
Need more? Email Us
ECAD model for STC08IE120HV
STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHP
Lowest to $20.8542
ECAD model for STC04IE170HP
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for VEC2605-TL-E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention