EN
  • EN
  • DE

VEC2605-TL-E

Part No VEC2605-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Special Purpose
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 407832-VEC2605-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VEC2605-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation's VEC2605-TL-E is a special purpose transistor that belongs to the family of discrete semiconductor products.

  • Type: Special purpose transistor
  • Family: Discrete semiconductor products
  • Application: High voltage and current
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Diodes Incorporated
TRANSISTOR ARRAY U-DFN2020-6 T&R / 25V PNP LOW SAT TRANSISTOR WITH N-CHANNEL MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess