EN
  • EN
  • DE

BLF8G10L-160V,118

Part No BLF8G10L-160V,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF PWR LDMOS 160W SOT502A / RF Mosfet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number BLF8
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1049354-BLF8G10L-160V,118
Ultra Librarian 3D Model Ultra Librarian BLF8G10L-160V,118 CAD Model

Description

The BLF8G10L-160V,118 is a state-of-the-art LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable products. This RF power transistor is specifically engineered for a broad range of RF power applications, including broadcast transmission, industrial, scientific, medical (ISM) applications, and RF energy solutions.

Key Features

  • High Efficiency: The BLF8G10L-160V,118 boasts a high efficiency, which is critical for minimizing thermal load and power consumption, making it an environmentally friendly and cost-effective solution for high-power RF applications.
  • Wide Frequency Range: This device operates over a wide frequency range, ensuring versatility and suitability for various applications that require different frequency bands.
  • High Power: With an impressive output power capability, this LDMOS transistor can handle demanding applications that require significant power levels.
  • Excellent Thermal Stability: The product is designed with thermal management in mind, offering excellent thermal stability and reliability even under strenuous conditions.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection helps to safeguard the device against unexpected voltage spikes, enhancing its durability and lifespan.

Applications

  • FM broadcast transmitters
  • Industrial heating and drying systems
  • Plasma generators
  • Medical applications such as MRI and RF ablation
  • RF cooking and defrosting

Product Specifications

Parameter Value Technology LDMOS Operating Frequency Up to 1 GHz Output Power 160 W CW Gain 18 dB Efficiency Up to 70% Package SOT539A

For engineers and designers seeking a robust and high-performance RF power solution, the BLF8G10L-160V,118 from NXP offers a compelling option that combines power, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess