EN
  • EN
  • DE

LT3083ET

Part No LT3083ET
Manufacturer Linear Technology
Description Adjustable 3A Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206631-LT3083ET
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083ET CAD Model

Description

The LT3083ET from Linear Technology is a versatile and robust adjustable linear regulator designed for a wide array of applications. This innovative component allows for easy and precise regulation of output voltage with a single resistor, making it a convenient choice for designers looking to streamline their power supply designs.

Key Features:

  • Adjustable Output: The LT3083ET offers an adjustable voltage range from 0 to V<sub>IN - 1.1V, providing flexibility for various output requirements.
  • Single Resistor Output Voltage Setting: One external resistor sets the output voltage, simplifying the design and reducing the component count.
  • Wide Input Voltage Range: With an input voltage range of 1.1V to 18V, the LT3083ET is suitable for a variety of input sources.
  • High Output Current: This regulator can deliver up to 3A of continuous output current, making it capable of powering a broad spectrum of devices.
  • Low Dropout Voltage: Its low dropout voltage of 310mV at 3A ensures efficient operation even at low input to output voltage differentials.
  • Stable with Low ESR Output Capacitors: The LT3083ET remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in component selection.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the load from over-temperature and over-current conditions.

Applications:

The LT3083ET is well-suited for a variety of applications that require a reliable and easy-to-adjust power supply. These include:

  • Post-Regulation for Switching Supplies
  • Instrumentation
  • Industrial Supplies
  • Portable Devices
  • Microprocessor Supplies

With its straightforward design and robust feature set, the LT3083ET is an excellent choice for engineers and designers looking for a high-performance, adjustable LDO regulator. Its ability to handle a wide input voltage range and high output current, along with its stability with various types of output capacitors, makes it a versatile and reliable component for any power management task.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4390 $55.3170
7+ $15.1295 $105.9065
11+ $14.6567 $161.2237
15+ $14.1839 $212.7585
19+ $13.7111 $260.5109
25+ $12.2927 $307.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess