EN
  • EN
  • DE

LT3083IQ

Part No LT3083IQ
Manufacturer Linear Technology
Description Adjustable 3A Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206632-LT3083IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3083IQ CAD Model

Description

Introducing the LT3083IQ Adjustable Linear Regulator from Linear Technology

The LT3083IQ is a robust and versatile adjustable linear regulator designed to cater to a wide array of power regulation requirements. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this regulator stands out for its innovative design and superior performance characteristics.

At the heart of the LT3083IQ is its unique architecture that allows for a single resistor to set the output voltage, which can range from 0V to within 1.2V of the input voltage. This feature provides exceptional flexibility, enabling users to customize the output voltage to match specific application demands. The device is capable of delivering up to 3A of continuous output current with a typical dropout voltage of just 310mV, making it an excellent choice for low voltage applications.

One of the key advantages of the LT3083IQ is its extended safe operating area (SOA). The regulator is protected against reverse battery, reverse current, and reverse output/input differential. These protections ensure that the device remains reliable and safe under a variety of conditions. Moreover, the regulator's internal circuitry is optimized to maintain stability with low-ESR ceramic capacitors, thus reducing the need for additional external components and simplifying the design process.

The LT3083IQ comes in a robust 5-lead TO-220 package, which is designed to handle high power levels and provide efficient heat dissipation. This makes the regulator an excellent choice for applications that require a high level of thermal performance and reliability.

Applications for the LT3083IQ are diverse and include power supply regulation for industrial systems, automotive electronics, avionics, and precision instrumentation. Its ability to provide a stable and adjustable output makes it particularly useful in applications where a precise voltage is crucial for optimal performance.

In summary, the LT3083IQ adjustable linear regulator from Linear Technology offers designers a highly reliable and flexible solution for a variety of power management challenges. With its ease of use, robust protection features, and high current capability, it stands as a top choice for engineers looking to enhance their power supply designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5553 $51.1106
5+ $20.9685 $104.8425
8+ $20.3132 $162.5056
11+ $19.6579 $216.2369
14+ $19.0027 $266.0378
18+ $17.0369 $306.6642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess