EN
  • EN
  • DE

LT3085EMS8E#PBF

Part No LT3085EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 0V
Output Voltage MAX 36V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
Operating Supply Current 10.1μA ~ 1mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 710898-LT3085EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3085
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3085EMS8E#PBF CAD Model

Description

Linear Technology's LT3085EMS8E#PBF Adjustable 500mA Single Resistor Low Dropout Regulator

The LT3085EMS8E#PBF is a versatile and high-performance low dropout voltage (LDO) regulator from Linear Technology. This innovative component is designed to deliver a continuous output current of up to 500mA with a wide input voltage range from 1.8V to 20V. The LT3085 features an adjustable output voltage from 0V to 19.5V, which can be set with just a single resistor, simplifying your design and reducing the external component count.

One of the key attributes of the LT3085EMS8E#PBF is its extended safe operating area (SOA), which makes it an ideal choice for applications requiring a robust power supply solution. The regulator is built with an internal current limit and thermal shutdown, providing essential protection for both the device and the downstream components.

The LT3085EMS8E#PBF boasts a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is small. This feature is particularly beneficial in battery-powered devices where maximizing the use of available power is crucial. The device also offers a low quiescent current, which is optimal for portable and battery-operated equipment as it helps to extend the battery life.

With its precision reference and low output noise, the LT3085EMS8E#PBF is suitable for sensitive applications such as precision instrumentation, data acquisition systems, and high-end audio equipment. The regulator's stability with ceramic, tantalum, or aluminum electrolytic capacitors offers design flexibility and can help in achieving a compact power supply design.

The LT3085EMS8E#PBF comes in an MSOP-8 package, which is designed for space-constrained applications. Its small footprint allows for high-density mounting and is compatible with standard surface-mount processes, making it a convenient choice for modern PCB layouts.

In summary, the LT3085EMS8E#PBF from Linear Technology is a highly reliable and efficient LDO regulator, perfect for a wide range of applications requiring a high-quality power supply solution with minimal external components and exceptional performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2148 $55.9332
20+ $5.0993 $101.9860
31+ $4.9400 $153.1400
42+ $4.7806 $200.7852
55+ $4.6213 $254.1715
73+ $4.1432 $302.4536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,248 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess