Product Overview: LT3402CS8 from Linear Technology
The LT3402CS8 is a high-performance, monolithic, step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. Packaged in a compact SO-8 form factor, this device is ideal for space-constrained designs requiring a high-quality power solution.
Key Features
- Adjustable Output Voltage: The LT3402CS8 allows users to set the output voltage to their desired level, providing flexibility for various applications.
- High Efficiency: With its advanced design, the LT3402CS8 achieves high efficiency, minimizing heat generation and power loss, which is crucial for maintaining the longevity and reliability of electronic systems.
- Wide Input Voltage Range: This regulator can operate over a broad range of input voltages, accommodating fluctuating power supplies and enabling its use in multiple scenarios without the need for additional components.
- Stable Operation with Low ESR Capacitors: The LT3402CS8 is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) compared to other types, leading to improved performance and reliability.
- Internal Switch: The device includes an internal 1.25A switch, thereby reducing external part count and simplifying the circuit design.
Applications
The LT3402CS8 is versatile and can be used in various applications, including but not limited to:
- Portable Electronics
- Automotive Power Supplies
- Industrial Instruments
- Telecommunications Infrastructure
- Battery-Powered Devices
Technical Specifications
- Package Type: SO-8
- Switching Frequency: Up to 1.25MHz
- Output Voltage Range: Adjustable
- Operating Temperature Range: -40°C to 85°C
With its combination of features, the LT3402CS8 from Linear Technology is an excellent choice for designers seeking a dependable and efficient power management solution. Its adaptability and performance make it suitable for a diverse array of products and applications.