EN
  • EN
  • DE

LT3407EDD#TRPBF

Part No LT3407EDD#TRPBF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710900-LT3407EDD#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3407EDD#TRPBF CAD Model

Description

Linear Technology's LT3407EDD#TRPBF

The LT3407EDD#TRPBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology, now part of Analog Devices. This compact and efficient power management integrated circuit is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for a wide range of applications in various industries including telecommunications, automotive, industrial, and portable devices.

Encased in a small 10-lead DFN (3mm x 3mm) package, the LT3407EDD#TRPBF boasts a 3.6V to 25V input voltage range, which allows it to operate from a variety of power supplies, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and other standard power sources. The device can deliver output voltages as low as 0.8V, enabling it to power the latest generation of microprocessors and FPGAs that require low voltage levels.

One of the key features of the LT3407EDD#TRPBF is its high switching frequency, which can be programmed up to 2.4MHz. This high frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply solution. Additionally, the device employs a constant frequency, current mode architecture that provides excellent line and load regulation, as well as fast transient response.

The LT3407EDD#TRPBF also includes a range of protective features to ensure the longevity and reliability of the application. These include undervoltage lockout to prevent operation at insufficient voltages, thermal shutdown to protect the device in the event of overheating, and current limit to prevent damage from overcurrent conditions.

For design flexibility, the LT3407EDD#TRPBF offers external synchronization capability, allowing the switching frequency to be synchronized to an external clock, thus reducing electromagnetic interference (EMI) in noise-sensitive applications. The device's high efficiency, coupled with Burst Mode operation at light loads, leads to reduced power consumption and extended battery life in portable applications.

In summary, the LT3407EDD#TRPBF from Linear Technology is a versatile and robust power solution, suitable for a broad array of applications requiring efficient voltage conversion in a compact footprint.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess