Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206661-LT3433IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3433IFE CAD Model

Description

Introducing the LT3433IFE from Linear Technology

The LT3433IFE is a high-performance, isolated flyback converter with a robust feature set, designed by Linear Technology to meet the demanding requirements of a wide array of power supply applications. This versatile component is engineered to provide reliable and efficient power conversion in environments where electrical isolation is critical.

Key Features

  • Wide Input Voltage Range: The LT3433IFE operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse applications.
  • Integrated 1.25A, 60V Power Switch: The device includes a powerful integrated switch, which allows for reduced external components and a simplified design process.
  • No Optocoupler Required: One of the standout features of the LT3433IFE is its ability to function without the need for an optocoupler, thanks to its boundary mode operation. This enhances reliability and simplifies the overall design.
  • Adjustable and Synchronizable Frequency: Users have the flexibility to adjust the operating frequency between 100kHz to 500kHz or synchronize it to an external clock, optimizing performance for specific applications.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding against overheating and potential damage.

Applications

The LT3433IFE is ideally suited for a variety of applications where isolated power is essential. This includes industrial controls, medical equipment, telecommunications infrastructure, and isolated automotive supplies. Its versatility and robust design make it a go-to choice for engineers seeking a reliable power solution.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3433IFE is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether for prototyping or mass production, the LT3433IFE stands as a testament to Linear Technology's dedication to delivering superior power management solutions.

With its combination of features, the LT3433IFE is a powerful ally in the design of sophisticated and reliable power systems, offering designers a compact, efficient, and versatile solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9284 $71.7136
8+ $14.7105 $117.6840
12+ $14.2508 $171.0096
17+ $13.7911 $234.4487
22+ $13.3314 $293.2908
29+ $11.9523 $346.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention