EN
  • EN
  • DE

LT3436EFE

Part No LT3436EFE
Manufacturer Linear Technology
Description 3A, 800kHz Step-Up Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206665-LT3436EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3436EFE CAD Model

Description

Product Overview: LT3436EFE from Linear Technology

The LT3436EFE is a high-performance, versatile switching regulator from Linear Technology, designed for applications that demand efficient power conversion with minimal noise. This robust component is housed in a thermally efficient TSSOP-16 package, making it an excellent choice for space-constrained applications that require a high level of thermal management.

Key Features

  • Versatile Input Voltage Range: The LT3436EFE operates over a wide input voltage range, accommodating various supply levels and ensuring compatibility with a diverse set of applications.
  • High-Efficiency Operation: This regulator is designed to maximize power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Low Noise Performance: The LT3436EFE incorporates innovative design features that minimize electromagnetic interference (EMI) and ripple, making it suitable for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications, allowing a balance between efficiency and component size.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and under-voltage lockout, enhancing system safety and longevity.

Applications

The LT3436EFE is a versatile component suitable for a wide range of applications. Its high-efficiency and low-noise characteristics make it ideal for portable devices, medical equipment, industrial controls, and automotive systems. Additionally, its ability to handle a wide input voltage range and its thermal performance make it a go-to choice for power supply design in challenging environments.

Conclusion

Linear Technology's LT3436EFE is a top-tier switching regulator that offers a blend of high efficiency, low noise, and thermal efficiency. With its comprehensive protection features and adjustable parameters, it stands out as a reliable and flexible solution for sophisticated power management requirements in a wide array of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess