Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) ±1.25V
Maximum Output Voltage ±40V
Output Current 180mA (Switch), 320mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 111167-LT3463EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3463
Introduction Date November 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3463EDD#TRPBF CAD Model

Description

Product Overview: LT3463EDD#TRPBF

The LT3463EDD#TRPBF is a high-performance, micropower step-up DC/DC converter designed and manufactured by Linear Technology. This compact and efficient power management IC is specifically engineered to meet the needs of battery-powered and low-voltage systems. Its small form factor and high-efficiency operation make it an ideal choice for portable devices, medical equipment, and other applications where space and power are at a premium.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 1.2V to 15V input, the LT3463EDD#TRPBF is versatile enough to be used with a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, allowing for flexibility across different applications.
  • High Efficiency: With its internal 1.3A power switch, the device can deliver efficiencies up to 90%.
  • Low Quiescent Current: The LT3463EDD#TRPBF boasts a low quiescent current of only 20µA, which is ideal for battery-powered applications where power conservation is critical.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, providing a smoother power up and extending the life of the battery.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Small Package: Housed in a 10-lead DFN package, the LT3463EDD#TRPBF saves precious board space and is suitable for compact circuit designs.

Applications

The LT3463EDD#TRPBF is an excellent choice for a wide range of applications, including:

  • Portable Electronic Devices
  • Photoflash Capacitor Chargers
  • Local Power Supplies
  • OLED Power Supplies
  • GPS and Wireless Communication Devices

In summary, the LT3463EDD#TRPBF from Linear Technology is a highly versatile and efficient solution for step-up voltage conversion in space-constrained and power-sensitive applications. Its wide input voltage range, adjustable output, and low power consumption make it a top choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
Maxim Integrated
IC REG SWTCHD CAP INV 20MA 8SOIC
Lowest to $11.2273
ECAD model for ICL7660CSA+
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ILC6382CIR-33
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9917 $59.8755
30+ $3.7390 $112.1700
47+ $3.6127 $169.7969
67+ $3.3600 $225.1200
87+ $3.2338 $281.3406
109+ $3.1074 $338.7066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,280 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention