EN
  • EN
  • DE

LT3465ES6

Part No LT3465ES6
Manufacturer Linear Technology
Description 1.2MHz/2.4MHz White LED Step-Up Converters with Built-In Schottky in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206681-LT3465ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT3465ES6 CAD Model

Description

The LT3465ES6 is a high-performance step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable devices and applications requiring high voltage from low input sources. This component is part of the LT3465 series, which is known for its small footprint and high efficiency, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT3465ES6 allows for an adjustable output voltage that can be set with external resistors, catering to a wide range of applications that require different voltage levels.
  • High Switching Frequency: With a switching frequency of 1.2MHz, this converter enables the use of small inductors and capacitors, resulting in a compact overall design.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode reduces the number of external components required, simplifying the design and saving board space.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 16V, accommodating various battery chemistries and configurations.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which is crucial for battery-powered applications to preserve energy when the device is not in active use.

Applications

  • Portable Lighting
  • Photoflash Capacitor Chargers
  • OLED Displays
  • Handheld Instruments
  • Small LCD Displays

Package and Reliability

The LT3465ES6 comes in a compact TSOT-23 package, which is ideal for portable applications where space is at a premium. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a dependable choice for critical applications.

Conclusion

Overall, the LT3465ES6 from Linear Technology stands out as a versatile and efficient solution for generating high voltages from low input sources. Its combination of high-frequency operation, integrated features, and compact packaging make it a go-to choice for designers looking to optimize their power management systems in space-constrained applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,488 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess