EN
  • EN
  • DE

LT3474EFE

Part No LT3474EFE
Manufacturer Linear Technology
Description True Color PWM Delivers Constant Color with 400:1 Dimming Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206698-LT3474EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3474EFE CAD Model

Description

Product Overview: LT3474EFE from Linear Technology

The LT3474EFE is a highly versatile and efficient step-down DC/DC converter designed for various applications requiring a compact and reliable power solution. Manufactured by Linear Technology, now part of Analog Devices, this converter is part of a family of monolithic current mode PWM converters that provide significant features for performance-driven systems.

Key Features

  • Wide Input Voltage Range: The LT3474EFE operates over a 4V to 36V input voltage range, making it suitable for a wide array of sources, including automotive batteries, industrial supplies, and more.
  • Adjustable Output Voltage: Users can set the output voltage from 1.21V up to the input voltage level, providing flexibility for different voltage requirements.
  • Integrated 1.5A Switch: The device includes an internal 1.5A power switch, eliminating the need for external components and simplifying the design process.
  • High Efficiency: The LT3474EFE offers efficiencies up to 96%, ensuring minimal heat generation and optimal battery life for portable applications.
  • Constant Frequency Operation: With a fixed frequency ranging from 200kHz to 2.4MHz, the converter allows for a predictable operation and the use of small surface mount inductors and capacitors.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding against overheating and potential damage.

Applications

The LT3474EFE is ideal for a variety of applications, including:

  • Portable Electronics
  • Automotive and Industrial Supplies
  • Telecommunications Infrastructure
  • Battery-Powered Equipment
  • LED Drivers

Package and Reliability

The LT3474EFE is available in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance. Its robust design ensures reliable operation in challenging environments, making it a preferred choice for both commercial and industrial applications.

Overall, the LT3474EFE from Linear Technology is a powerful, flexible, and efficient solution for your power conversion needs, offering a blend of performance and ease of use that designers and engineers will appreciate.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,613 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess