EN
  • EN
  • DE

LT3476EUHF#PBF

Part No LT3476EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.8V
Voltage Supply MAX 16V
Voltage - Output 2.2 V ~ 36 V
Output Current per Channel 1.5A (Switch)
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 714982-LT3476EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3476
Introduction Date June 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3476EUHF#PBF CAD Model

Description

Product Overview: LT3476EUHF#PBF

The LT3476EUHF#PBF is a highly versatile and efficient quad-output DC/DC converter designed and manufactured by Linear Technology. This component is specifically engineered to drive LEDs with constant current, making it an ideal choice for multi-display backlighting, RGB displays, and a variety of other applications that require precise and reliable LED illumination.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 4.5V to 36V, accommodating a variety of power supplies and ensuring flexibility across different applications.
  • Four Independent LED Driver Channels: Each channel can drive up to eight LEDs in series, enabling control over multiple LED arrays with a single IC.
  • High Efficiency: With its internal 40V, 1.5A switch, the LT3476EUHF#PBF can deliver efficiencies up to 96%, minimizing power loss and heat generation.
  • True Color PWM Dimming: The converter offers up to 3000:1 dimming ratio for LED brightness control, allowing for precise adjustment of lighting conditions.
  • Robust Protection Features: The device includes open LED and short-circuit protection, ensuring reliable operation and longevity of the lighting system.

Applications

  • Automotive and Avionics Lighting
  • RGB Backlighting Systems
  • General Purpose LED Illumination
  • Industrial and Architectural Lighting

Package and Quality

The LT3476EUHF#PBF is housed in a 38-lead QFN package, offering a compact footprint suitable for space-constrained applications. The product adheres to Linear Technology's rigorous quality standards, ensuring high reliability and performance.

Conclusion

With its combination of efficiency, flexibility, and control, the LT3476EUHF#PBF from Linear Technology stands out as a premier solution for driving multiple LED arrays. Whether for automotive, industrial, or consumer applications, this quad-output DC/DC converter is designed to meet the demands of advanced LED lighting systems.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess