EN
  • EN
  • DE

PAM2846KR_02

Part No PAM2846KR_02
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 344111-PAM2846KR_02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2846KR_02 CAD Model

Description

The PAM2846KR_02 from Diodes Incorporated is a highly efficient, compact, and versatile LED driver designed to meet the needs of a wide range of lighting applications. This innovative component is engineered to provide a stable and reliable power supply for LED arrays, ensuring optimal performance and longevity of lighting systems.

Key Features

  • High Efficiency: The PAM2846KR_02 boasts an impressive energy efficiency rating, reducing power consumption and heat generation, which in turn extends the life of LED fixtures.
  • Adjustable Output Current: This LED driver allows for precise control over the output current, enabling customization of lighting levels to suit various environments and preferences.
  • Wide Input Voltage Range: It operates across a broad input voltage range, making it suitable for use in multiple geographic regions with different voltage standards.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring safe operation even under high-temperature conditions.
  • Compact Form Factor: The small footprint of the PAM2846KR_02 makes it an ideal choice for applications where space is at a premium, without compromising on performance.

Applications

The PAM2846KR_02 is suitable for a diverse array of lighting solutions, including:

  • Architectural lighting
  • Task and accent lighting
  • Commercial and industrial lighting
  • Automotive and marine lighting
  • Portable and emergency lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PAM2846KR_02 is no exception. This LED driver is manufactured using high-grade materials and is subject to rigorous testing to ensure it meets the company's strict standards for reliability and performance.

Environmental Compliance

Compliant with the latest environmental regulations, the PAM2846KR_02 is designed to minimize its ecological footprint. It meets RoHS standards, ensuring that it is free from harmful substances and is safe for use in all types of lighting applications.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess