EN
  • EN
  • DE

PAM2801AAF095

Part No PAM2801AAF095
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 344109-PAM2801AAF095
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2801AAF095 CAD Model

Description

The PAM2801AAF095 from Diodes Incorporated is a high-efficiency, constant current, step-up DC/DC converter designed for driving white LEDs. This device is ideal for portable applications where efficient power conversion is essential. With its ability to drive a string of up to five white LEDs in series, the PAM2801AAF095 ensures uniform brightness and eliminates the need for current balancing resistors.

Key Features

  • Output Voltage: The PAM2801AAF095 can provide an output voltage of up to 35V, making it suitable for series LED applications.
  • Constant Current Output: It offers a precise constant current output to ensure consistent illumination, which is adjustable via an external resistor.
  • High Efficiency: With a typical efficiency rating of up to 85%, this device maximizes battery life in portable applications.
  • Low Shutdown Current: The ultra-low shutdown current of less than 1µA helps in reducing power consumption when the device is not active.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, enhancing its reliability and lifespan.

Applications

The PAM2801AAF095 is versatile and can be used in a wide range of applications, including:

  • Backlighting for LCD displays
  • Portable flashlights
  • General LED lighting
  • Battery-powered devices
  • Emergency lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PAM2801AAF095 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of everyday use in various applications.

Environmental Considerations

The PAM2801AAF095 is designed with environmental consciousness in mind. It complies with RoHS directives, making it a suitable choice for eco-friendly applications and for companies aiming to reduce their environmental impact.

Conclusion

Overall, the PAM2801AAF095 from Diodes Incorporated is a robust, efficient, and versatile solution for driving white LEDs. Its high efficiency, constant current output, and thermal protection make it an excellent choice for portable and battery-powered applications where power efficiency and reliability are critical.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,833 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess