EN
  • EN
  • DE

PAM2810AG

Part No PAM2810AG
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description Led Drvr 4-CH Pwm 0.04A 8-PIN Dfn T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 40 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage (DC) 3.6 V
Number of Channels 4
Number of Outputs 4
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 967300-PAM2810AG
Categories PMIC - LED Drivers
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAM2810AG CAD Model

Description

Introducing the PAM2810AG High-Efficiency LED Driver

The PAM2810AG is an innovative, high-performance LED driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This advanced driver is specifically engineered to provide a reliable and efficient power solution for driving high-brightness LEDs.

Key Features:

  • High Efficiency: The PAM2810AG boasts an impressive efficiency rate, which is crucial for maintaining low power consumption and minimizing heat generation in LED lighting applications.
  • Adjustable Output Current: With an adjustable output current of up to 1.2A, this LED driver allows for versatile usage across a wide range of LED configurations and ensures optimal brightness and performance.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring consistent operation under fluctuating power conditions.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its reliability and extending the lifespan of both the driver and the LEDs it powers.
  • Compact Package: The PAM2810AG is available in a small footprint package, making it an ideal choice for space-constrained applications without compromising on power or efficiency.

Applications:

The versatility of the PAM2810AG makes it suitable for a diverse range of LED lighting applications, including:

  • General illumination
  • Architectural lighting
  • Display backlighting
  • Automotive and transportation lighting
  • Industrial and commercial lighting solutions

Why Choose the PAM2810AG?

With its high efficiency, thermal protection, and flexibility in terms of input voltage and output current, the PAM2810AG stands out as an exemplary solution for powering high-brightness LEDs. Diodes Incorporated's commitment to quality ensures that this LED driver will deliver consistent performance, longevity, and energy savings, making it a smart choice for manufacturers and designers looking to enhance their lighting products with advanced, reliable technology.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,853 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess