EN
  • EN
  • DE
  • IT

LT3480EDD#TRPBF

Part No LT3480EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.79V to 20V 2A Automotive 10-Pin DFN EP T/R / IC REG BUCK ADJ 2A 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 200kHz to 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 116812-LT3480EDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3480
Introduction Date January 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3480EDD#TRPBF CAD Model

Description

LT3480EDD#TRPBF - Low EMI, 36V, 2A Step-Down Regulator with 2.5µA Quiescent Current

The LT3480EDD#TRPBF is a compact, high-efficiency, step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring a reliable power supply solution. This versatile component is capable of delivering up to 2A of continuous output current with a wide input voltage range from 3.6V to 36V, making it suitable for systems that are subjected to large input voltage variations such as automotive and industrial applications.

One of the standout features of the LT3480EDD#TRPBF is its ultra-low quiescent current of only 2.5µA, which helps to maximize battery life in portable and battery-powered devices. This low quiescent current, combined with a high efficiency of up to 85%, ensures that the device operates with minimal power loss, making it an excellent choice for energy-sensitive applications.

The LT3480EDD#TRPBF is housed in a compact 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained environments. The device also includes a high efficiency switcher that utilizes a 3.3MHz constant frequency, current mode control scheme, providing excellent line and load regulation while minimizing the size of external components.

This step-down regulator incorporates several features to enhance its performance and ease of use, including a Burst Mode® operation that maintains high efficiency at low output currents, and a shutdown mode that reduces power consumption to less than 1µA. Additionally, the device has internal compensation and a soft-start feature that limits inrush current during startup, providing a smooth transition to regulation.

For protection and reliability, the LT3480EDD#TRPBF includes thermal shutdown, a power good flag, output overvoltage protection, and current limit protection. These features ensure that the device operates safely under a variety of conditions and protects both itself and the load from damage.

In summary, the LT3480EDD#TRPBF from Linear Technology is a highly efficient, low quiescent current step-down regulator that is well-suited for a wide array of applications that demand reliable power conversion with minimal power loss. Its compact size, robust protection features, and low EMI characteristics make it an excellent choice for designers looking to optimize their power supply design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7440 $54.2080
16+ $6.3541 $101.6656
25+ $6.1555 $153.8875
34+ $5.9569 $202.5346
44+ $5.7584 $253.3696
59+ $5.1627 $304.5993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess