EN
  • EN
  • DE

LT3480IMSE

Part No LT3480IMSE
Manufacturer Linear Technology
Description 36V, 2A, 2.4MHz Step-Down Switching Regulator with 70μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206710-LT3480IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3480IMSE CAD Model

Description

Product Overview: LT3480IMSE from Linear Technology

The LT3480IMSE is a robust and versatile step-down switching regulator designed by Linear Technology, which is renowned for its high-performance analog integrated circuits. This compact and efficient power management component is ideal for a wide range of applications, from automotive and industrial systems to portable devices and telecommunications equipment.

Key Features:

  • Adjustable Operating Frequency: The LT3480IMSE offers an adjustable switching frequency from 200kHz to 2.4MHz, which allows designers to optimize the trade-off between efficiency and external component size.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this regulator is capable of operating in environments with varying power supplies and is particularly suited for applications connected to automotive batteries or industrial power rails.
  • Integrated 2A Switch: The device includes an internal 2A switch, which can deliver output currents up to 2A, making it a powerful solution for driving moderate to high loads.
  • Low Dropout Operation: The LT3480IMSE's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, enhancing its suitability for battery-powered applications.
  • Thermal Protection: It features thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Burst Mode® Operation: For high efficiency at low output currents, the LT3480IMSE utilizes Burst Mode operation, which reduces quiescent current and extends battery life in portable applications.

Package and Reliability:

The LT3480IMSE is available in a compact 12-lead MSOP package, which is designed to occupy minimal board space while providing excellent thermal performance. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments.

Application Potential:

With its wide input range, high switching frequency, and compact size, the LT3480IMSE is an excellent choice for space-constrained applications requiring efficient power conversion. It is particularly well-suited for portable devices, automotive applications, industrial control systems, and power supplies for sensors and communication modules.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7796 $54.2368
18+ $5.5628 $100.1304
28+ $5.3889 $150.8892
39+ $5.2151 $203.3889
50+ $5.0413 $252.0650
67+ $4.5197 $302.8199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess