EN
  • EN
  • DE

LT3491EDC#TRMPBF

Part No LT3491EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 260MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 12V
Output Voltage 27V
Channel Output Current 260mA (Switch)
Frequency 2.3MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 072373-LT3491EDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3491EDC#TRMPBF CAD Model

Description

Product Overview: LT3491EDC#TRMPBF

The LT3491EDC#TRMPBF is a cutting-edge DC/DC converter integrated circuit designed and manufactured by Linear Technology. This high-performance component is engineered to deliver efficient power conversion for various electronic applications. Its compact design, encapsulated within a DFN package, makes it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The device offers a wide range of output voltage adjustability, enabling designers to tailor the output to meet specific application requirements.
  • High Frequency Operation: With a switching frequency of up to 2.1MHz, the LT3491EDC#TRMPBF allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes simplifies the circuit design and minimizes external component count, further enhancing the compactness of the final product.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility across multiple platforms.
  • Constant Current and Constant Voltage Modes: This feature makes the LT3491EDC#TRMPBF particularly suitable for battery charging and LED driving applications, where consistent performance is critical.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.

Applications

The LT3491EDC#TRMPBF is versatile and can be utilized in a plethora of applications. Its ability to provide a stable power supply makes it perfect for portable devices, battery-powered equipment, and energy-sensitive applications. Additionally, its constant current mode is ideal for driving LEDs, which is significant in lighting solutions and backlighting for displays.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3491EDC#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is available in a RoHS-compliant package, reflecting Linear Technology's dedication to environmental sustainability.

Overall, the LT3491EDC#TRMPBF from Linear Technology stands out as a robust and versatile component that meets the needs of modern electronic designs, offering efficiency, precision, and compactness.

You May Also Be Interested in

Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3991 $50.9865
36+ $2.7891 $100.4076
56+ $2.7019 $151.3064
77+ $2.6147 $201.3319
99+ $2.5276 $250.2324
133+ $2.2661 $301.3913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,470 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess