EN
  • EN
  • DE

NCP3065DR2G

Part No NCP3065DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 40V
Channel Output Current 1.5A (Switch)
Frequency 150kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025030-NCP3065DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3065DR2G CAD Model

Description

ON Semiconductor NCP3065DR2G Overview

The NCP3065DR2G is a versatile, monolithic, high-frequency, pulse-width modulation (PWM) DC-DC converter designed and manufactured by ON Semiconductor. This compact integrated circuit is engineered to drive constant current LEDs and can be configured to boost, buck, or inverting topologies, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • Adjustable Output Current: The device allows for precise control over the output current, which can be set through an external resistor. This feature enables users to drive LEDs with consistent brightness and ensures protection against overcurrent conditions.
  • Versatile Topology: With the capability to be used in boost, buck, and inverting configurations, the NCP3065DR2G offers flexibility in design for multiple applications, including portable and automotive lighting, as well as battery-powered systems.
  • High Efficiency: The converter operates at a switching frequency of up to 150 kHz, which allows for a smaller size of external components, thereby reducing the overall footprint and enhancing the efficiency of the power supply design.
  • Thermal Shutdown: An important safety feature, the thermal shutdown mechanism, protects the device from overheating and potential damage, thereby improving the reliability and longevity of the product.

Applications

  • LED Driver Circuits
  • Battery-powered Devices
  • Portable Lighting
  • Automotive Lighting
  • Constant Current Source

Technical Specifications

The NCP3065DR2G operates with an input voltage range of 3 V to 40 V, which makes it suitable for a variety of supply voltages. The output current can be adjusted up to 1.5 A, depending on the external components and the thermal conditions. The device is available in an 8-pin SOIC package, which is widely used and easy to integrate into PCB designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP3065DR2G is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for critical applications. The product is also lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the NCP3065DR2G from ON Semiconductor is a highly efficient and flexible solution for a variety of power conversion applications, particularly suited for driving LEDs with constant current. Its adjustable output, versatile topology, and robust safety features make it a top choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6207 $52.7595
200+ $0.5093 $101.8600
305+ $0.4934 $150.4870
420+ $0.4775 $200.5500
545+ $0.4615 $251.5175
725+ $0.4138 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,660 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess