Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206727-LT3491EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3491EDC CAD Model

Description

The LT3491EDC is a highly efficient, current mode PWM boost DC/DC converter designed to drive LEDs. Manufactured by Linear Technology, this compact module is an ideal solution for powering single or multiple LEDs in a variety of applications, including portable lighting, backlighting for displays, and automotive lighting systems.

Key Features

  • Integrated Schottky Diode: The LT3491EDC includes an integrated Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources from batteries to automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable up to 40V, enabling the driver to power a string of LEDs in series, ensuring consistent current and brightness across each LED.
  • High Switching Frequency: A switching frequency of up to 2.1MHz allows for the use of small, low-cost capacitors and inductors, resulting in a compact and cost-effective design.
  • True Color PWM Dimming: The LT3491EDC offers true color PWM dimming, which delivers constant LED color with varying intensity levels.

Performance and Protection

The device provides excellent thermal performance thanks to its low-profile (1mm) 6-pin DFN package. In addition, it features internal thermal shutdown and current limiting to protect against over-temperature and over-current conditions. An open LED protection is also integrated to prevent damage to the driver when the LED string is disconnected.

Applications

  • Portable LED Lighting
  • Display Backlighting
  • Automotive and Avionic Lighting
  • General Purpose LED Illumination

With its robust feature set and compact form factor, the LT3491EDC from Linear Technology stands out as a versatile and reliable choice for LED driving applications where space is at a premium and efficiency is paramount.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9346 $51.1498
31+ $3.2284 $100.0804
48+ $3.1275 $150.1200
67+ $3.0266 $202.7822
86+ $2.9257 $251.6102
115+ $2.6231 $301.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,051 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention