EN
  • EN
  • DE

LT3494AEDDB#TRPBF

Part No LT3494AEDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 225MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.3V
Maximum Output Voltage 40V (Switch)
Output Current 225mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 137125-LT3494AEDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3494AEDDB#TRPBF CAD Model

Description

Product Overview: LT3494AEDDB#TRPBF

The LT3494AEDDB#TRPBF is a high-performance, adjustable frequency, step-up DC/DC converter from Linear Technology, designed to drive LEDs with a constant current. This component is specifically engineered to cater to the needs of portable and compact devices that require efficient power management for LED applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it versatile for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 12V intermediate bus systems.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 1.2MHz to 2.2MHz, allowing designers to optimize efficiency while minimizing external component sizes.
  • True Color PWM Dimming: The LT3494AEDDB#TRPBF delivers constant LED current for uniform brightness and supports True Color PWM dimming, which provides a wide range of brightness levels.
  • Integrated Power Switch: It includes an integrated 2.3A, 36V power switch, providing a compact solution with minimal external components.
  • Stable with Ceramic Capacitors: Stability with low ESR ceramic output capacitors offers improved performance and reliability.
  • Robust Protection Features: The device includes open LED protection, short-circuit protection, and thermal protection to ensure long-term reliability under various fault conditions.
  • Compact Package: The LT3494AEDDB#TRPBF comes in a small 10-lead (3mm x 3mm) DFN package, ideal for space-constrained applications.

Applications

The LT3494AEDDB#TRPBF is suitable for a wide range of applications, including:

  • Portable and handheld devices
  • LED backlighting for LCD displays
  • Photographic and video lighting
  • Automotive and avionic lighting
  • General purpose LED illumination

With its ability to provide a stable, constant current source for LEDs, coupled with its small footprint and robust feature set, the LT3494AEDDB#TRPBF is an excellent choice for designers looking to enhance the performance and efficiency of their LED-driven devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2409 $52.4090
24+ $4.3002 $103.2048
37+ $4.1658 $154.1346
50+ $4.0315 $201.5750
65+ $3.8971 $253.3115
86+ $3.4939 $300.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess