The LM2576T-3.3 from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. It is part of the LM2576 series of regulators which are known for their ease of use and robust performance. This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.
Key Features:
- Output Voltage: Fixed 3.3V output with a tolerance of ±4% over line and load conditions.
- Output Current: Capable of delivering up to 3A of continuous output current.
- High Efficiency: Switching efficiency up to 92%, reducing the need for heat sinking and allowing for a smaller overall design.
- Thermal Shutdown and Current Limit Protection: In-built safety features that protect the device and the load under extreme conditions.
- Frequency: Fixed 52kHz frequency for the internal oscillator, which allows for a predictable performance and the use of smaller external components.
- Package: TO-220 package that provides a convenient solution for PCB mounting and heat dissipation.
Applications:
The LM2576T-3.3 is suitable for a wide range of applications due to its versatility and reliability. Common applications include:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators.
- Positive to negative converter (Buck-Boost).
Quality and Reliability:
Texas Instruments is renowned for producing high-quality integrated circuits. The LM2576T-3.3 is built to the highest standards, ensuring it meets the rigorous demands of industrial and commercial applications. With its robust design and proven reliability, this voltage regulator is an excellent choice for any application requiring a stable and efficient power supply.
To learn more about the LM2576T-3.3, visit the Texas Instruments website for detailed specifications, application notes, and additional resources.