EN
  • EN
  • DE

XC9228A0BCMRN

Part No XC9228A0BCMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415554-XC9228A0BCMRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9228A0BCMRN CAD Model

Description

The XC9228A0BCMRN is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. It is designed to provide highly efficient and stable voltage conversion, making it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Portable Electronics: Powering smartphones, tablets, digital cameras, and portable media players.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearable technology.
  • Internet of Things (IoT) Devices: Supplying power to sensors, wireless modules, and microcontrollers in IoT applications.
  • Battery-Powered Equipment: Efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load Regulation: Providing stable and efficient power to sensitive electronic components such as microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of Schottky diodes for rectification, reducing power losses.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for heavy loads and PFM (Pulse Frequency Modulation) for light loads, optimizing efficiency across the entire load range.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages such as SOT-25 or similar, reducing board space requirements.
  • Input Voltage Range: Wide input voltage range allows compatibility with various power sources.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the device and the load from damage.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications due to synchronous rectification and PWM/PFM control.
  • Reduced Board Space: Compact package enables smaller and more densely packed designs.
  • Stable Output Voltage: Ensures reliable operation of downstream components by providing a consistent and regulated voltage.
  • Extended Battery Life: Low quiescent current minimizes power drain when the device is not actively loaded.
  • Robust Protection: Protects the device and the load from damage due to overcurrent or overheating.

Additional Details:

The XC9228A0BCMRN operates with an input voltage range typically from 2.5V to 5.5V. The switching frequency is typically around 3 MHz. The output voltage is configurable. The 'N' at the end usually signifies auto-discharge function. The device integrates a soft-start function to limit inrush current during startup, preventing voltage overshoot. It's also compatible with low-ESR ceramic capacitors, which contribute to stability and reduce output voltage ripple. The integrated overcurrent protection (OCP) circuit limits the output current to a safe level, protecting the device and the load in case of a short circuit or overload. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain threshold, preventing it from overheating. Consult the Torex Semiconductor datasheet for precise specifications and features related to the XC9228A0BCMRN part number.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess