EN
  • EN
  • DE

TPS62366AYZHR

Part No TPS62366AYZHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 2.5A 16DSBGA / 4A Processor Supply with I2C Compatible Interface and Remote Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.5V (1.16V, 1.2V)
Maximum Output Voltage 1.77V
Current - Output 2.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (2.24x2.16)
Part Number Series TPS62366A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805880-TPS62366AYZHR
Ultra Librarian 3D Model Ultra Librarian TPS62366AYZHR CAD Model

Description

The TPS62366AYZHR from Texas Instruments is a highly efficient, synchronous step-down DC-DC converter tailored for ultra-small, mobile applications. This advanced power solution is designed to meet the stringent power requirements of contemporary portable devices such as smartphones, tablets, and digital cameras.

Key Features

  • High Efficiency: The device offers a high efficiency across a wide load range, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output Voltage: It allows for an adjustable output voltage range from 0.77V to 1.4V, enabling precise voltage regulation for various digital cores.
  • Fast Transient Response: The TPS62366AYZHR is designed to provide an exceptional transient response, quickly adapting to changes in load and ensuring stable operation.
  • Low Ripple: The converter operates at a high switching frequency, resulting in low voltage ripple and minimal noise, which is essential for sensitive RF and analog circuits.
  • Power Save Mode: For improved efficiency at light loads, the device features a Power Save Mode that reduces power consumption when demand is low.
  • Compact Package: The TPS62366AYZHR comes in a compact 2x2mm QFN package, making it ideal for space-constrained applications.
  • Thermal Protection: It includes an integrated thermal shutdown feature to protect the device in high-temperature conditions.

Applications

The TPS62366AYZHR is versatile and can be used in a variety of applications. Its compact size and high efficiency make it particularly well-suited for portable electronics where space and power efficiency are at a premium. It is an excellent choice for powering processors, memory, and other system components that require a stable and efficient power supply.

Conclusion

Overall, the TPS62366AYZHR by Texas Instruments represents a state-of-the-art power management solution that combines high efficiency, fast transient response, and a compact form factor. Whether for personal electronics or other advanced portable applications, this DC-DC converter stands out as a reliable and high-performance component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7971 $53.9130
70+ $1.4746 $103.2220
110+ $1.4285 $157.1350
145+ $1.3824 $200.4480
190+ $1.3364 $253.9160
255+ $1.1981 $305.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess