EN
  • EN
  • DE

RP104K301D

Part No RP104K301D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description 150mA ULTRA LOW SUPPLY CURRENT LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298191-RP104K301D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP104K301D CAD Model

Description

The RP104K301D is a voltage regulator IC produced by Ricoh. This LDO (Low Dropout) regulator is part of the RP104 series, offering a stable voltage supply for diverse electronic applications.

Applications:

  • Smartphones and Tablets: For power management and voltage regulation within the device.
  • Portable Audio Players: Ensuring consistent power delivery for audio components.
  • Wearable Devices (Smartwatches, Fitness Trackers): Providing a stable voltage supply in compact devices.
  • Wireless Communication Modules: Powering RF transceivers and other wireless components.
  • Microcontroller Power Supplies: Serving as a clean and reliable power source for microcontrollers.
  • Post-Regulation for Switching Regulators: Filtering noise and ripple after a DC-DC conversion.

Features:

  • Low Dropout Voltage: Operates effectively with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Ripple Rejection: Reduces noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the device from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Delivers a consistent 3.0V output.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current reduces power consumption, prolonging battery life.
  • Stable Output Voltage: High ripple rejection ensures a clean and stable power supply, improving device performance.
  • Increased Reliability: Overcurrent and thermal shutdown protection prevent damage from electrical issues or overheating.
  • Compact Design: Small package allows for use in small and portable devices.
  • Simplified Circuit Design: Fixed output voltage simplifies design and reduces component count.

The RP104K301D provides a precise 3.0V regulated output. It is commonly used in battery-powered applications and other systems requiring a stable and regulated voltage supply. Care should be taken to review the full datasheet for operating conditions and proper decoupling capacitor selection.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5925 $115.5375
305+ $0.5740 $175.0700
420+ $0.5556 $233.3520
540+ $0.5371 $290.0340
720+ $0.4816 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess