Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 40V (Switch)
Current - Output 550mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Part Number Series LT3495
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814300-LT3495BEDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3495BEDDB#TRMPBF CAD Model

Description

Product Overview: LT3495BEDDB#TRMPBF

The LT3495BEDDB#TRMPBF is a high-performance, compact, integrated circuit produced by Linear Technology, now part of Analog Devices. This device is specifically designed for LED driving applications, making it an ideal solution for portable and compact devices requiring efficient power management for their LED displays.

Key Features

  • Adjustable Current Control: Users can set the LED current to a desired level, ensuring optimal brightness and power usage tailored to specific needs.
  • High Efficiency: The LT3495BEDDB#TRMPBF offers a high efficiency rate, which minimizes power loss and extends battery life in portable applications.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Internal Switch: The integrated high-side current sense and internal power switch contribute to a reduced component count, saving space and cost on the PCB.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The LT3495BEDDB#TRMPBF is particularly suitable for driving LEDs in a wide array of applications, including:

  • Portable lighting
  • Display backlighting
  • Automotive and avionic lighting
  • General-purpose LED illumination

Package and Availability

The product is available in a small, 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications. The LT3495BEDDB#TRMPBF is designed for surface mount technology (SMT), and its tape and reel packaging format (TRMPBF) facilitates automated assembly processes, making it suitable for high-volume production.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3495BEDDB#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to €7.4460
ECAD model for LM2598SX-ADJ
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
ON Semiconductor
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
Lowest to €0.3927
ECAD model for FAN53611AUC13X
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to €0.3370
ECAD model for LMR16030SDDAR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €5.3620
ECAD model for LT3995EMSE#TRPBF
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €0.7667
ECAD model for TPS62095RGTR
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to €2.6831
ECAD model for L6902D013TR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.3173 €51.8075
26+ €4.0440 €105.1451
40+ €3.9074 €156.2949
56+ €3.6342 €203.5161
73+ €3.4976 €255.3276
91+ €3.3609 €305.8399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention