EN
  • EN
  • DE

LT3502AEDC#PBF

Part No LT3502AEDC#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724719-LT3502AEDC#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3502AEDC#PBF CAD Model

Description

The LT3502AEDC#PBF is a high-performance, adjustable frequency, 1A step-down switching regulator from Linear Technology, designed to offer efficient power conversion and compact solution footprints for a wide range of applications. This component operates within an input voltage range of 3.6V to 25V, making it suitable for applications powered from a variety of sources including single-cell Li-Ion, multi-cell alkaline or NiMH batteries, and automotive inputs.

The LT3502AEDC#PBF utilizes a high efficiency 1.5MHz constant-frequency current mode PWM architecture that minimizes the size of external components while providing robust, noise-sensitive operation. Its ability to support high switching frequencies allows the use of tiny, low-cost capacitors and inductors 2mm or less in height, which is particularly advantageous for space-constrained applications.

With its internal 2A switch, the device is capable of delivering up to 1A of continuous output current at voltages as low as 0.8V. The LT3502AEDC#PBF also features a Burst Mode® operation that ensures high efficiency at low output currents, which is critical for extending battery life in portable devices. Its low quiescent current of only 75µA (at no load) further improves its efficiency profile.

The product comes with a host of protection features such as thermal shutdown, current limiting, and the ability to survive a 40V load dump, ensuring reliable performance in harsh environments. The robust design and comprehensive feature set make the LT3502AEDC#PBF an excellent choice for automotive power supplies, industrial supplies, and battery-powered systems.

The package for the LT3502AEDC#PBF is a 6-lead DFN, which provides a thermally efficient and space-saving solution. This product is RoHS compliant and is designed to meet the rigorous standards of the automotive and industrial markets, providing a dependable and high-quality power management solution.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2771 $52.4336
33+ $3.0697 $101.3001
51+ $2.9660 $151.2660
73+ $2.7586 $201.3778
95+ $2.6549 $252.2155
118+ $2.5512 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess