Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 161144-33YM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 33YM CAD Model

Description

Product Overview: Microchip Technology's 33YM

Microchip Technology's 33YM is a state-of-the-art microcontroller that boasts an array of features designed to cater to a wide range of applications. This advanced component is part of Microchip's commitment to providing innovative solutions for the embedded market, offering designers the flexibility, power efficiency, and performance needed for today's demanding electronic environments.

Key Features

  • High-Performance CPU: At the heart of the 33YM lies a powerful CPU core that delivers exceptional computational speed, ensuring that even the most complex tasks are handled with ease.
  • Generous Memory Allocation: Equipped with ample flash memory and RAM, the 33YM is well-suited for applications requiring significant code storage and high-speed data processing.
  • Robust I/O Capabilities: A comprehensive set of input/output options provides the versatility needed to interface with a multitude of peripherals and sensors, giving developers the freedom to create intricate systems.
  • Advanced Peripherals: The 33YM includes a range of built-in peripherals, such as ADCs, DACs, communication interfaces, and timers, all designed to streamline development and enhance functionality.
  • Low Power Consumption: Energy efficiency is a hallmark of the 33YM, making it ideal for battery-powered and energy-sensitive applications without compromising performance.
  • Extensive Support and Resources: Microchip Technology provides comprehensive support for the 33YM, including development tools, software libraries, and a vibrant community forum for troubleshooting and collaboration.

Applications

The versatility of the 33YM microcontroller makes it suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Whether you're developing a sophisticated industrial automation platform, designing the next generation of consumer gadgets, or innovating within the IoT space, Microchip Technology's 33YM microcontroller provides the reliability, efficiency, and cutting-edge features necessary to bring your projects to life.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention