The LT3502EDC#TRBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. Designed to cater to a wide range of power supply applications, this compact and efficient component is an ideal solution for portable devices, automotive systems, and industrial equipment requiring a small footprint and high efficiency.
Key Features:
- Wide Input Voltage Range: The LT3502EDC#TRBF operates from a 3.6V to 25V input voltage range, making it versatile for various applications and able to manage significant fluctuations in supply voltage.
- Adjustable Switching Frequency: With a switching frequency that can be set from 1.1MHz to 2.2MHz via a single external resistor, this device allows for flexibility in design, optimizing efficiency and component size.
- Robust Thermal Performance: Housed in a 6-lead DFN package, the LT3502EDC#TRBF features a low thermal resistance, ensuring reliable operation even under high power or high ambient temperature conditions.
- Integrated Features: This regulator includes an internal 0.6A switch, which can deliver up to 500mA of continuous output current at voltages as low as 0.79V. It also integrates a boost diode, oscillator, control and logic circuitry, as well as robust protection features like overtemperature and current limiting.
- High Efficiency: Its current mode operation provides excellent transient response and loop stability, while its Burst Mode operation ensures high efficiency at low output currents, making it suitable for battery-operated systems.
Applications:
The LT3502EDC#TRBF is designed for a variety of applications, including but not limited to:
- Automotive power systems
- Portable instruments
- Industrial power supplies
- Distributed supply regulation
With its compact size, high efficiency, and robust construction, the LT3502EDC#TRBF from Linear Technology stands out as a superior choice for designers seeking a reliable DC/DC converter solution.