EN
  • EN
  • DE
  • IT

IR3853MTRPBF

Part No IR3853MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 17PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 21V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 18.9V
Output Current 4A
Switching Frequency 225kHz ~ 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 17-PowerVQFN
Supplier Device Package 17-PQFN (4x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 714537-IR3853MTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3853MTRPBF CAD Model

Description

The IR3853MTRPBF is a synchronous buck regulator from Infineon Technologies, belonging to their SupIRBuck® family. This integrated voltage regulator offers a highly efficient and compact solution for point-of-load power conversion. It integrates the controller, gate drivers, and MOSFETs into a single package, simplifying design and reducing component count. The device is optimized for applications requiring high efficiency, high power density, and precise voltage regulation.

Applications:

  • Server power supplies
  • Networking equipment
  • Storage systems
  • FPGA and processor core power
  • Point-of-load regulation

Features:

  • Integrated synchronous buck regulator
  • Input voltage range: 4.5V to 21V
  • Output voltage range: 0.7V to 0.9 x VIN
  • Continuous output current: up to 12A
  • High efficiency: up to 95%
  • Adjustable switching frequency
  • Overcurrent and overtemperature protection
  • Enable and Power Good signals

Benefits:

  • High efficiency reduces power losses and heat generation
  • Compact solution simplifies design and reduces board space
  • Precise voltage regulation ensures stable operation of sensitive loads
  • Integrated protection features enhance system reliability
  • Adjustable parameters allow for optimization for specific applications

Additional Details:

The IR3853MTRPBF integrates all the necessary components for a synchronous buck regulator into a single package, reducing component count and simplifying PCB layout. The high efficiency of the device minimizes power losses, reducing heat generation and improving system reliability. The adjustable switching frequency allows designers to optimize the regulator for their specific application requirements. Protection features such as overcurrent and overtemperature protection safeguard the device and the load from damage.

The device offers excellent transient response, making it suitable for powering sensitive loads such as FPGAs and processors. The Enable and Power Good signals provide additional control and monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,865 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess