EN
  • EN
  • DE
  • IT

AR8162-BL3A-R

Part No AR8162-BL3A-R
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1320+
Reference case QFN40
Manufacturer QUALCOMM
Win Source Part Number 717692-AR8162-BL3A-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR8162-BL3A-R CAD Model

Description

The Qualcomm Atheros AR8162-BL3A-R is a Gigabit Ethernet controller designed for high-performance network connectivity in various applications. It provides a reliable and fast connection to Ethernet networks at speeds up to 1000 Mbps, making it suitable for demanding network environments.

Applications

  • Desktop PCs
  • Laptop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Gaming consoles
  • Embedded systems requiring Gigabit Ethernet connectivity

Features

  • Single-chip Gigabit Ethernet controller
  • Supports 10/100/1000 Mbps data rates
  • PCI Express (PCIe) interface for high-speed communication with the host processor
  • Integrated PHY for simplified board design and reduced component count
  • Supports Wake-on-LAN (WoL) functionality for remote system wake-up
  • Advanced power management features for low power consumption
  • IEEE 802.3ab compliant
  • Auto-negotiation for automatic speed and duplex selection
  • Supports jumbo frames for increased throughput

Benefits

  • Enables ultra-fast and reliable Gigabit Ethernet connectivity for various applications.
  • Reduces system cost and complexity with its integrated PHY and single-chip design.
  • Conserves power with advanced power management features, extending battery life in mobile devices.
  • Simplifies system integration with its PCIe interface and auto-negotiation capabilities.
  • Supports remote system management with Wake-on-LAN functionality.
  • Improves network performance with jumbo frame support.

Additional Details

The AR8162-BL3A-R is typically packaged in a small form factor, making it suitable for space-constrained applications. It supports various operating systems, including Windows and Linux. It is designed to meet industry standards for electromagnetic compatibility (EMC) and safety.

The PCIe interface ensures high-speed data transfer between the Ethernet controller and the host processor, minimizing latency and maximizing throughput. The integrated PHY reduces the need for external components, simplifying the board design and reducing overall system cost. The device's low power consumption makes it ideal for mobile and embedded applications where power efficiency is critical.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3470 $58.6750
60+ $1.9254 $115.5240
93+ $1.8653 $173.4729
128+ $1.8053 $231.0784
166+ $1.7452 $289.7032
222+ $1.5650 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess