Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206742-LT3506EDHD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3506EDHD CAD Model

Description

Product Overview: LT3506EDHD from Linear Technology

The LT3506EDHD is a highly versatile and efficient triple-output monolithic switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management IC is perfect for applications requiring multiple output voltages in a compact footprint. Its robust design and high performance make it suitable for a wide range of portable devices, industrial equipment, and automotive applications.

Key Features:

  • Wide Input Voltage Range: The LT3506EDHD operates from a 4V to 36V input voltage range, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Triple Output Channels: It features three independent output channels with high efficiency, which can deliver output voltages as low as 0.8V, allowing for flexibility in powering multiple loads from a single device.
  • High Switching Frequency: With a switching frequency up to 2.2MHz, the device enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimized noise and ripple.
  • Integrated Boost Diodes: The inclusion of internal boost diodes reduces external component count, simplifying design and saving board space.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of output voltages to safeguard connected loads.
  • Thermal Protection: Built-in thermal shutdown ensures protection against overheating, enhancing the reliability and longevity of the device.
  • Package: The device comes in a 28-lead (4mm × 5mm) QFN package, offering a compact solution for space-constrained applications.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Control Systems
  • Distributed Power Systems
  • Battery-Powered Devices

The LT3506EDHD stands out for its ability to provide multiple regulated outputs with high efficiency and minimal external components. Its rugged design and comprehensive feature set ensure reliable performance in the most demanding environments. Whether you are designing a new power system or upgrading an existing one, the LT3506EDHD from Linear Technology is an excellent choice for a wide range of power management applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9700 $59.8200
13+ $8.1805 $106.3465
19+ $7.9249 $150.5731
27+ $7.6692 $207.0684
34+ $7.4136 $252.0624
46+ $6.6467 $305.7482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention