Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206743-LT3506EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3506EFE CAD Model

Description

The LT3506EFE is a versatile and robust integrated circuit designed for multi-channel LED driver applications. Crafted by Linear Technology, a leader in the field of analog integrated circuits, this product stands out for its efficiency and reliability. It is particularly suited for automotive and industrial lighting applications where precision and longevity are of paramount importance.

Key Features

  • Triple Output LED Drivers: The LT3506EFE is equipped with three independent LED drivers, making it an ideal choice for systems requiring multiple LED channels. Each driver is capable of providing a constant current output to ensure uniform brightness across all LEDs.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, the LT3506EFE is flexible and can be used in a variety of power environments, accommodating fluctuations and ensuring consistent performance.
  • High Efficiency: The device boasts high efficiency, which not only reduces power consumption but also minimizes the heat generated, thereby enhancing the overall lifespan of the lighting system.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 2.2MHz, which allows for optimization of the LED driver in terms of efficiency and the size of the external components.
  • Robust Protection Features: The LT3506EFE includes thermal shutdown, open LED and short-circuit protection, ensuring the safety and reliability of the driver even under adverse conditions.

Applications

  • Automotive Interior, Dashboard, and Navigation Lighting
  • Industrial Display Backlighting
  • General Purpose Multichannel LED Illumination

Product Specifications

The LT3506EFE is available in a 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. It operates over a junction temperature range of -40°C to 125°C, making it suitable for harsh environments. The device's compact form factor and high integration level make it a space-saving solution in complex multi-channel LED driving applications.

With its combination of performance, efficiency, and protection features, the LT3506EFE from Linear Technology is an excellent choice for designers looking to create reliable and high-quality LED lighting systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1723 $72.5169
6+ $19.8337 $119.0022
8+ $19.2139 $153.7112
11+ $18.5941 $204.5351
14+ $17.9743 $251.6402
19+ $16.1149 $306.1831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 242 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention