EN
  • EN
  • DE
  • IT

LT3574EMS

Part No LT3574EMS
Manufacturer Linear Technology
Description Isolated Flyback Converter Without an Opto-Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206758-LT3574EMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3574EMS CAD Model

Description

Linear Technology's LT3574EMS: A Versatile Isolated Flyback Converter

The LT3574EMS, a highly integrated isolated flyback converter from Linear Technology, is a remarkable solution for designers looking to implement isolated power supplies without the need for an optocoupler. This innovative product is housed in a compact MSOP-16 package, catering to space-constrained applications while providing robust features for a wide range of uses.

One of the standout features of the LT3574EMS is its integrated 1.25A, 60V power switch, which facilitates the design of converters with up to several watts of output power. Additionally, the device operates over a wide input voltage range of 3V to 40V, making it suitable for a variety of input sources, including industrial, automotive, and medical environments.

The LT3574EMS boasts boundary mode operation, which provides a small magnetic solution with improved load regulation. Its unique design allows for the use of a single feedback pin to set the output voltage, which simplifies the design process and reduces the component count. The converter also features an onboard low dropout regulator for its bias voltage, ensuring reliable operation even under varying input conditions.

Protection features of the LT3574EMS include output short-circuit protection, undervoltage lockout, and a soft-start capability that prevents input current overloading during startup. These features work together to ensure the longevity and reliability of both the converter and the end application. Additionally, the device offers both output voltage and current monitoring, which can be used to implement overvoltage or overcurrent protection circuits.

With its high level of integration and performance, the LT3574EMS is an excellent choice for applications requiring isolated power supplies, such as industrial controls, distributed power supplies, and medical equipment. Its ease of use, combined with its robust feature set, ensures that designers can quickly implement efficient, reliable power solutions with minimal external components.

Overall, the LT3574EMS from Linear Technology stands out as a versatile and efficient solution for a wide range of isolated flyback converter applications, delivering quality and performance that designers have come to expect from a leader in power management technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8560 $59.2800
12+ $9.7281 $116.7372
18+ $9.4240 $169.6320
25+ $9.1200 $228.0000
32+ $8.8161 $282.1152
43+ $7.9041 $339.8763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,183 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess