EN
  • EN
  • DE

LT3590EDC#TRMPBF

Part No LT3590EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 80MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 55V
Output Voltage 55V
Channel Output Current 80mA (Switch)
Frequency 850kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 94881-LT3590EDC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3590EDC#TRMPBF CAD Model

Description

Overview of LT3590EDC#TRMPBF

The LT3590EDC#TRMPBF is a high-performance, adjustable LED driver IC from Linear Technology, designed to provide a compact and efficient solution for driving LEDs in portable applications. This product is specifically engineered to meet the requirements of space-constrained designs, offering a small footprint without compromising on functionality and performance.

Key Features

  • Adjustable Output Voltage: The device can provide an adjustable output voltage that can be set with a single external resistor, allowing for flexibility in driving a wide range of LEDs.
  • High Efficiency: The LT3590EDC#TRMPBF boasts a high efficiency of up to 85%, ensuring minimal power loss and longer battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range of 3V to 30V, this LED driver can accommodate a variety of power sources, making it suitable for diverse applications.
  • Integrated 1.5A Switch: The device includes an integrated 1.5A, 36V switch, providing robust power handling capability for driving multiple LEDs in series or high-brightness LEDs.
  • Constant Current and Constant Voltage Modes: The LT3590EDC#TRMPBF operates in constant current mode for driving LEDs, but it can also be used in constant voltage mode for other applications.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, enhancing the longevity and reliability of both the LED driver and the LEDs it powers.

Applications

Thanks to its versatility and compact design, the LT3590EDC#TRMPBF is ideal for a range of applications, including:

  • Portable lighting
  • Automotive and avionics lighting
  • Architectural detail and accent lighting
  • Display backlighting
  • General-purpose LED illumination

Product Packaging

The LT3590EDC#TRMPBF comes in a small 6-lead DFN package with a low profile, making it suitable for slim and compact electronic assemblies. The part number suffix "TRMPBF" indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes, and that it is manufactured with environmentally friendly "lead-free" materials.

In summary, the LT3590EDC#TRMPBF from Linear Technology is a versatile, efficient, and reliable solution for driving LEDs in a wide array of applications where space is at a premium and performance cannot be compromised.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess