EN
  • EN
  • DE

LT3599EUH

Part No LT3599EUH
Manufacturer Linear Technology
Description 4-Channel 120mA LED Driver with ±1.5% Current Matching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206770-LT3599EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3599EUH CAD Model

Description

Introducing the LT3599EUH from Linear Technology

The LT3599EUH is a cutting-edge, multi-channel LED driver that has been expertly designed by Linear Technology to provide a high-quality solution for driving LEDs in a variety of applications. This integrated circuit is an ideal choice for those looking to power medium-sized LED arrays with precision and efficiency.

Encased in a QFN-36 package, the LT3599EUH boasts an impressive feature set that includes a wide input voltage range, internal power switches, and a highly flexible current control system. Its ability to operate from an input voltage range of 4.5V to 36V makes it versatile for use in both automotive and industrial lighting applications.

One of the standout features of the LT3599EUH is its internal 45V, 1.5A switches, which allow for up to ten white LEDs per channel. This capability makes it an excellent choice for backlighting LCD panels, as it can drive up to 40 LEDs in total. The device's six matched internal current sources ensure uniform brightness across the LED array, enhancing the visual consistency of the lighting application.

The LT3599EUH also offers 1.2MHz fixed frequency operation, which minimizes the size of the external components and helps to avoid critical noise-sensitive frequency bands. Additionally, its True Color PWM™ dimming delivers exceptional color stability and enables a wide range of brightness levels, making it perfect for applications requiring high color fidelity and fine dimming control.

Protection features are also built into the LT3599EUH, including open LED and short-circuit protection, which safeguard the device and the LED array from potential damage. The thermal shutdown feature ensures reliable operation by preventing overheating.

In summary, the LT3599EUH from Linear Technology is a robust and versatile LED driver that offers high performance for medium-sized LED arrays. With its extensive input voltage range, high-efficiency operation, and advanced dimming capabilities, it stands out as a top choice for designers seeking a reliable and capable LED driving solution.

For more detailed technical specifications and application guidance, customers are encouraged to review the LT3599EUH datasheet available on Linear Technology's website.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess