EN
  • EN
  • DE

LT3652IMSE

Part No LT3652IMSE
Manufacturer Linear Technology
Description Power Tracking 2A Battery Charger for Solar Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206779-LT3652IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652IMSE CAD Model

Description

The LT3652IMSE is a highly versatile power tracking 2A battery charger from Linear Technology, designed to provide efficient charging for a wide array of battery chemistries including lead-acid, Li-Ion, and LiFePO4. This advanced charging device is suitable for automotive, industrial, and portable applications where efficient power management is crucial.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range of 4.95V to 32V, making it flexible for various power supply conditions.
  • Adjustable Charging Rates: With the ability to deliver up to 2A of charge current, the LT3652IMSE can be programmed with a resistor to set the charge rate according to the specific needs of the application and battery chemistry.
  • Multi-Chemistry Charging: The charger is capable of handling different battery chemistries, which is essential for a broad range of applications.
  • Power Tracking: Its power tracking capability ensures optimal use of available input power, especially in scenarios with limited power like solar panels or wind energy systems.
  • Temperature Compensation: The charging parameters can be adjusted based on temperature inputs to maximize charging efficiency and battery life.
  • Integrated Safety Features: Includes protections such as overvoltage, undervoltage, overtemperature, and short-circuit protections to ensure safe and reliable operation.

Applications

The LT3652IMSE is ideal for a variety of applications, including:

  • Solar-Powered Systems
  • Electric Vehicles
  • Portable Handheld Devices
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Systems

Package and Quality

The LT3652IMSE is available in a 12-lead MSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of their products, and the LT3652IMSE is no exception, adhering to stringent quality control standards.

With its advanced features and adaptability to various power sources and battery chemistries, the LT3652IMSE stands out as a robust solution for sophisticated battery charging applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6521 $50.8689
22+ $4.6377 $102.0294
34+ $4.4927 $152.7518
47+ $4.3478 $204.3466
60+ $4.2029 $252.1740
80+ $3.7681 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,001 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess