Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206785-LT3686EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3686EDD CAD Model

Description

Product Overview: LT3686EDD

The LT3686EDD is a high-performance, step-down switching regulator from Linear Technology that is designed to deliver efficient power conversion for a variety of applications. This compact and versatile module is ideal for portable devices, industrial controls, and automotive systems where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The LT3686EDD offers an adjustable output voltage range, which allows designers to tailor the output to meet specific requirements, ensuring versatility across different applications.
  • High Efficiency: With its advanced design, the LT3686EDD achieves high efficiency, which helps to minimize heat generation and improve overall system reliability.
  • Wide Input Voltage Range: The device can handle a wide input voltage range, making it suitable for applications that experience fluctuations in power supply or that require compatibility with various input sources.
  • Fast Transient Response: The regulator's fast transient response ensures stable performance during rapid load changes, which is essential for sensitive electronic devices.
  • Low Shutdown Current: The LT3686EDD features a low shutdown current, which extends battery life in portable applications by reducing power consumption when the device is not in active use.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing the durability and lifespan of both the regulator and the overall system.

Package and Reliability

The LT3686EDD is housed in a compact DFN (Dual Flat No-lead) package, which not only saves space but also offers excellent thermal performance. The device is designed to meet stringent quality standards, ensuring reliable operation in even the most demanding environments.

Applications

Thanks to its robust feature set, the LT3686EDD is well-suited for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Controls
  • Point-of-Load Applications
  • Embedded Systems

With its combination of flexibility, efficiency, and reliability, the LT3686EDD from Linear Technology stands out as a superior choice for your power regulation needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention