Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.79V
Output Voltage MAX 30V
Output Current 3.5A
Frequency - Switching 230kHz ~ 2.45MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781223-LT3693IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3693IDD#PBF
Introduction Date September 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3693IDD#PBF CAD Model

Description

Product Overview: LT3693IDD#PBF

The LT3693IDD#PBF is a high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of various applications. This versatile component is well-suited for use in automotive, industrial, and distributed power systems, offering a compact and efficient solution for voltage regulation needs.

Key Features

  • Wide Input Voltage Range: The LT3693IDD#PBF operates with an input voltage range of 3.6V to 36V, making it ideal for applications that experience wide variations in supply voltage, such as those powered by automotive batteries.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 300kHz to 2.2MHz with an external resistor, or it can be synchronized to an external clock, providing flexibility and optimization for a variety of system designs.
  • High Efficiency: With its integrated 3.5A switch, the device can deliver high efficiency across a wide range of output currents, which helps in reducing power loss and heat generation.
  • Robust Protection Features: The LT3693IDD#PBF includes thermal shutdown, cycle-by-cycle current limit, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, which can be adjusted with an external capacitor.

Applications

The versatility of the LT3693IDD#PBF allows it to be used in a broad array of applications. It is particularly well-suited for:

  • Automotive and heavy equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Distributed DC power systems

Package and Reliability

The LT3693IDD#PBF is housed in a compact 12-lead DFN (4mm x 3mm) package with a thermal pad for enhanced thermal performance. Its robust design ensures consistent performance and reliability, even in the most challenging environments.

With its combination of wide input voltage range, high efficiency, adjustable features, and comprehensive protection circuitry, the LT3693IDD#PBF from Linear Technology is an excellent choice for designers who require a dependable and flexible voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8233 $62.5864
18+ $6.4192 $115.5456
28+ $6.2186 $174.1208
38+ $6.0180 $228.6840
49+ $5.8174 $285.0526
65+ $5.2156 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,170 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention