Products specifications Report Issue?

Win Source Part Number 1071706-LT3885
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3885 CAD Model

Description

The LT3885 from Linear Technology is a sophisticated LED controller integrated circuit that has been meticulously designed to cater to the advanced requirements of LED lighting solutions. This high-performance product is a testament to Linear Technology's commitment to innovation and quality in power management technology.

Key Features

  • Wide Input Voltage Range: The LT3885 operates efficiently across a broad input voltage range, making it versatile for various applications.
  • Integrated PWM Dimming: It offers an integrated pulse-width modulation (PWM) dimming controller, which allows for precise control over LED brightness and provides enhanced flexibility for lighting designers.
  • Accurate LED Color Control: With its precise color control capabilities, the LT3885 ensures consistent color and brightness, which is crucial for applications where light quality is paramount.
  • Thermal Management: The device includes features for thermal management, helping to protect the LEDs from overheating and extending their operational lifespan.
  • Efficiency: The LT3885 is designed for high efficiency, which helps to reduce energy consumption and heat generation in LED lighting systems.
  • Reliability: Built with Linear Technology's renowned reliability, this controller is made to withstand the rigors of continuous operation in a wide range of environments.

Applications

The LT3885 is ideal for a variety of LED lighting applications, including:

  • Automotive and Avionics Lighting
  • Architectural Detail and Accent Lighting
  • Commercial and Industrial Lighting Systems
  • Street and Area Lighting
  • Medical and Forensic Lighting

Technical Specifications

Some of the technical specifications of the LT3885 include:

  • Input Voltage Range: 4.5V to 60V
  • External Synchronization from 250kHz to 2.25MHz
  • Thermal Shutdown Protection
  • Integrated Fault Protection

With its robust design and comprehensive feature set, the LT3885 is a powerful solution for managing high-brightness LEDs and is sure to enhance the performance and longevity of your lighting applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
KOA Speer
Res Metal Film 49.9K Ohm 1% 0.25W(1/4W) 50ppm/ C Conformal RDL Bulk
Need more? Email Us
ECAD model for LF1/4LCT4992F
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45CE6D131
Lumileds
Need more? Email Us
ECAD model for LFMH-L1C-0153
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for LE28C1001AT-12
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1000 / 1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.8317
ECAD model for LFCG-1000+
Kemet
Capacitor, SMD Film, 1812(4.5X3.2X1.7), 50VDC, 5%, 0.027UF
Lowest to $0.3203
ECAD model for LDECC2270JA5N00
Lumileds
Need more? Email Us
ECAD model for LFMH-C1C-0247

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention