Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.9mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Win Source Part Number 127657-LT4254IGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4254IGN#TRPBF CAD Model

Description

The LT4254IGN#TRPBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. This device is part of Linear Technology's extensive range of power management solutions, tailored to meet the demands of complex electronic systems.

Key Features

  • Wide Operating Voltage Range: The LT4254IGN#TRPBF operates over a voltage range of 10.8V to 80V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to match the requirements of the protected circuit.
  • Foldback Current Limiting: Enhances protection by reducing the output current as the load voltage drops, preventing excessive power dissipation during short-circuit conditions.
  • Gate Voltage Clamping: Protects external N-channel MOSFETs by limiting the gate voltage during normal and overvoltage conditions.
  • Overvoltage Protection: The device incorporates a fast overvoltage shutdown feature to safeguard the load from voltage spikes.
  • Undervoltage Lockout: Ensures that the controller remains off if the input voltage is too low, preventing erratic operation.
  • Available in Multiple Packages: The LT4254IGN#TRPBF is offered in a 16-lead SSOP package, which is suitable for space-constrained applications.

Applications

With its robust feature set, the LT4254IGN#TRPBF is ideal for a variety of applications, including:

  • Network servers and telecom infrastructure
  • Industrial systems
  • High availability systems
  • Hot swap power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4254IGN#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. The device is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8081 $71.6162
4+ $29.3810 $117.5240
6+ $28.4628 $170.7768
8+ $27.5447 $220.3576
10+ $26.6265 $266.2650
13+ $23.8721 $310.3373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention