EN
  • EN
  • DE

MAX5900AAEUT

Part No MAX5900AAEUT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications Networking
Features Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply -9V ~ -100V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5900
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 704782-MAX5900AAEUT
Ultra Librarian 3D Model Ultra Librarian MAX5900AAEUT CAD Model

Description

The MAX5900AAEUT from Maxim Integrated is a state-of-the-art hot-swap controller designed to enable safe insertion and removal of circuit boards from live backplane systems. This compact and efficient device is housed in a space-saving SOT23 package, making it an ideal choice for dense system boards where space is at a premium.

Key Features

  • Integrated Fault Protection: The device includes overcurrent and overtemperature protection to ensure the safety and longevity of electronic components.
  • Adjustable Current Limit: Designers can set the current limit threshold to meet specific system requirements, providing flexibility for various applications.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the system operates at safe voltage levels, protecting the circuit from potential damage due to low voltage conditions.
  • Fast Response Time: The MAX5900AAEUT boasts a rapid response to fault conditions, minimizing the risk of damage to the board and other connected devices.
  • Low Power Dissipation: With its efficient design, the device dissipates minimal power, contributing to overall system efficiency and reliability.

Applications

The MAX5900AAEUT is versatile and can be used in a variety of applications, including:

  • Network Routers and Switches
  • Storage Systems
  • Servers and Blade Systems
  • Base Stations
  • Industrial Control Systems

Technical Specifications

The device operates within a wide voltage range and is characterized by its robust performance under varying conditions. The technical specifications include:

  • Operating Voltage Range: 0V to 16V
  • Package Type: SOT23
  • Operating Temperature Range: -40°C to +85°C

In summary, the MAX5900AAEUT from Maxim Integrated is a highly reliable, efficient, and versatile hot-swap controller that provides essential protection features for electronic systems. Its small form factor and robust set of features make it an excellent choice for system designers looking to enhance the safety and durability of their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,289 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess