EN
  • EN
  • DE
  • IT

DRV103H/2K5

Part No DRV103H/2K5
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR DRVR N-CHAN 1:1 8SOPWRPAD  /  Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8V ~ 32V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SO PowerPad
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Base Product Number DRV103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV103H/2K5DKR,DRV103H/2K5TR-NDR,DRV103H/2K5G3,DRV103H/2K5TR,DRV103H/2K5CT-NDR,296-11996-1-ND,296-11996-2-ND,296-11996-1,DRV103H/2K5CT,296-11996-2,DRV103H2K5,DRV103H/2K5G3-ND
Standard Package 2,500
Win Source Part Number 1135219-DRV103H/2K5
Ultra Librarian 3D Model Ultra Librarian DRV103H/2K5 CAD Model

Description

The DRV103H/2K5 is a high-performance, single-channel, low-side driver module manufactured by Texas Instruments. This versatile device is designed to control valves, solenoids, relays, and other inductive loads with precision and efficiency. Its robust design and advanced features make it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Output Drive Capability: The DRV103H/2K5 can deliver an output current of up to 1.5A, making it suitable for driving a variety of loads.
  • Wide Supply Voltage Range: This driver operates over a supply voltage range of 9V to 60V, accommodating various power requirements and ensuring compatibility with a broad array of systems.
  • Integrated Protection Features: It comes with built-in thermal shutdown, over-current protection, and a diode for inductive kickback protection, which enhances the reliability and longevity of both the driver and the load.
  • Adjustable On/Off Times: The DRV103H/2K5 offers adjustable on and off times through external components, providing flexibility to optimize performance for specific applications.
  • Efficient Power Dissipation: The device is housed in a thermally efficient package, which allows for better power dissipation and reduces the need for additional heat sinking.

Applications

  • Industrial automation equipment
  • Automotive systems
  • Programmable logic controllers (PLCs)
  • Process control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DRV103H/2K5 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its advanced protective features and durable construction, the DRV103H/2K5 is built to deliver consistent operation over an extended lifespan.

Whether you're designing a new system or upgrading an existing one, the DRV103H/2K5 from Texas Instruments offers the performance, versatility, and reliability that modern applications require.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Lowest to $22.9896
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843
Semtech Corporation
IC HOT SWAP CTRLR -48V 8SO / Hot Swap Controller 1 Channel -48V 8-SO
Need more? Email Us
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
Analog Devices Inc.
12V 50A HOTSWAP USING COPACKAGE
Need more? Email Us
Monolithic Power Systems Inc.
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess