Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Unitrode
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply 3V ~ 6V
Current - Output (Max) 4A
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC2918
Standard Package 108 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693663-UCC2918DP
Ultra Librarian 3D Model Ultra Librarian UCC2918DP CAD Model

Description

The 693663-UCC2918DP is a hot swap controller integrated circuit (IC) designed for power management applications.

  • Protection: Thermal Limit
  • Application: General Purpose
  • Package: Bulk
  • Standard Package: 108 pieces
  • Current Supply: 1 mA
  • Output Current: 4A (Maximum)
  • Features: Programmable circuit breaker, current limit, and fault timeout
  • Voltage Supply: 3V to 6V
  • Mounting: Surface Mount
  • REACH Compliance: Yes
  • MSL: 3 (168 hours @ 85% RH, 85°C)
  • Manufacturer: Unitrode

You May Also Be Interested in

Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Semtech Corporation
Negative Voltage Hot Swap Controller
Need more? Email Us
ECAD model for SC4150HISTRT
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention