Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Hot-Swap Controller
Internal Switch(s) No
Applications CompactPCI
Supply Voltage (V) 3.3V, 5V, ±12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LTC1643
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207854-LTC1643LCGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1643LCGN CAD Model

Description

Linear Technology's LTC1643LCGN Hot Swap Controller

The LTC1643LCGN is a sophisticated electronic component designed by Linear Technology, aimed at ensuring safe board-level power supply management. This hot swap controller allows a board to be removed from and inserted into a live backplane without causing any disruption to the system's power supply or triggering any electrical faults. It is a critical device for systems that require maintenance or upgrades without the need to power down the entire system.

Encased in a compact 16-lead SSOP package, the LTC1643LCGN is engineered to control the power supply to electronic cards and protect the circuitry from both overcurrent and overvoltage conditions. This level of protection is vital in preventing damage to valuable components and avoiding data corruption during hot swapping operations.

The controller operates by using an external N-channel MOSFET to gently power up the capacitive loads, thereby limiting the inrush current to a safe level. This process is known as a soft start, and it is adjustable via an external capacitor, which allows designers to tailor the power-up characteristics to their specific needs. Furthermore, the LTC1643LCGN features a foldback current limit that helps to reduce the power dissipation in the MOSFET during overcurrent conditions.

For added versatility, the device includes a 12V to 80V input voltage range, making it suitable for a wide array of applications. It also boasts an adjustable undervoltage lockout and overvoltage clamp, ensuring that the power supply remains within safe operating limits. The LTC1643LCGN provides a fault output that signals when the load current exceeds the user-defined threshold or when the board supply falls outside of the programmed undervoltage or overvoltage limits.

Overall, the LTC1643LCGN from Linear Technology is a highly reliable and efficient solution for power management in hot swap applications. Its robust feature set ensures the safe insertion and removal of boards, helping to maintain system integrity and reduce downtime in critical applications such as servers, telecommunications, and data storage systems.

You May Also Be Interested in

Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $12.3025
ECAD model for LTC4219IDHC-12
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $1.0438
ECAD model for TPS24710DGS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention