EN
  • EN
  • DE

MAX4271ESA+T

Part No MAX4271ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CTIM, STAT, ON
Win Source Part Number 1068246-MAX4271ESA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4271ESA+T CAD Model

Description

MAX4271ESA+T Operational Amplifier from Maxim Integrated

The MAX4271ESA+T is a high-performance operational amplifier (op-amp) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision op-amp is engineered to deliver outstanding accuracy and stability, making it an ideal choice for a wide array of applications, including sensor interfaces, active filters, and data acquisition systems.

Key Features

  • Low Offset Voltage: The MAX4271ESA+T boasts a low input offset voltage, which significantly reduces error in high-precision circuits and enhances overall system accuracy.
  • Low Noise: With its low noise density, this op-amp minimizes the impact of electrical noise on signal integrity, making it suitable for sensitive audio and instrumentation applications.
  • High-Speed Performance: The device offers a fast settling time and high slew rate, ensuring rapid response to input signal changes and suitability for high-speed amplification tasks.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and making it compatible with battery-operated devices.
  • Rail-to-Rail Output: The MAX4271ESA+T can swing its output voltage close to the power supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Temperature Range: This op-amp operates over a broad temperature range, ensuring reliability and consistent performance in varying environmental conditions.

Applications

The versatility of the MAX4271ESA+T allows it to be used in a variety of applications. It is particularly well-suited for:

  • Precision analog circuits
  • Data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Portable battery-powered devices

Product Specifications

The MAX4271ESA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its operating voltage range is from 2.85V to 5.5V, allowing for flexibility in various circuit designs. The temperature range for the device spans from -40°C to +85°C, ensuring robust performance across diverse operating conditions.

Overall, the MAX4271ESA+T from Maxim Integrated stands out as a high-quality operational amplifier that combines precision, low power consumption, and high-speed operation, making it a valuable component in any design requiring a reliable and efficient op-amp.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess