Overview of Texas Instruments LM5117PMHX
The LM5117PMHX from Texas Instruments is a versatile and highly efficient synchronous buck controller that is designed to manage power in a wide array of applications. This advanced controller is part of the LM5117 series, which is known for its robust performance in managing power conversion with input voltages up to 75V.
Key Features
- Wide Input Range: The device is capable of handling input voltages from 6V to 75V, making it suitable for a diverse range of power supply designs.
- Adjustable Output Voltage: The output voltage can be adjusted to meet the requirements of the specific application, ensuring versatility across different platforms.
- High Efficiency: With its synchronous buck topology, the LM5117PMHX achieves high conversion efficiency, reducing heat dissipation and improving overall system performance.
- Integrated MOSFET Drivers: The inclusion of high-side and low-side MOSFET drivers simplifies the design and reduces external component count.
- Programmable Soft-Start: The soft-start feature allows for a controlled ramp-up of the output voltage, minimizing inrush current and protecting the load and power source.
- Thermal Shutdown: The device includes thermal shutdown protection, enhancing the reliability and longevity of the application it is used in.
Applications
The LM5117PMHX is ideal for a range of applications, including but not limited to:
- Telecommunications equipment
- Automotive infotainment and telematics
- Industrial power systems
- Networking and server power supplies
Package and Availability
This particular model, LM5117PMHX, is offered in a 20-pin HTSSOP (PWP) package, which is designed to optimize the thermal performance and minimize the footprint on the printed circuit board. For designers and engineers looking to incorporate this power management solution into their systems, the LM5117PMHX is available through Texas Instruments and authorized distributors.
With its combination of features, the LM5117PMHX from Texas Instruments stands out as a reliable and efficient choice for managing power in a wide variety of electronic systems, ensuring performance, and durability over a broad range of operating conditions.