EN
  • EN
  • DE

MAX8533EUB

Part No MAX8533EUB
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description INFINIBAND HOT-SWAP CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand™
Features Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 10V ~ 14V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.5 mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX8533
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632446-MAX8533EUB
Ultra Librarian 3D Model Ultra Librarian MAX8533EUB CAD Model

Description

The MAX8533EUB from Maxim Integrated is a high-performance, dual-phase, step-down controller designed to deliver precise voltage regulation and efficiency in power management applications. This component is particularly suitable for CPUs, GPUs, and other high-performance integrated circuits that require stable and efficient power delivery.

Key Features

  • Wide Input Voltage Range: The MAX8533EUB operates with an input voltage range from 4.5V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improves transient response, and allows for the use of smaller, less expensive output capacitors.
  • High Efficiency: The device is optimized for high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design versatility to meet the specific needs of different applications.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system against excessive currents that could cause damage.

Applications

The MAX8533EUB is ideal for a range of applications that require efficient power management, including:

  • Desktop and notebook computers
  • Graphics cards
  • Networking and telecommunications equipment
  • Server and storage systems
  • High-performance point-of-load applications

Package and Availability

The MAX8533EUB comes in a compact, 10-pin µMAX package, which is highly suitable for space-constrained applications. The package is designed for optimal thermal performance and minimal footprint. For availability, pricing, and additional technical specifications, please contact Maxim Integrated or an authorized distributor.

Conclusion

In summary, the MAX8533EUB from Maxim Integrated is a versatile and efficient solution for advanced power management in high-performance electronic systems. Its dual-phase operation, wide input voltage range, and adjustable output voltage make it a flexible choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2365 $62.8380
27+ $4.2968 $116.0136
42+ $4.1624 $174.8208
58+ $4.0282 $233.6356
75+ $3.8939 $292.0425
100+ $3.4911 $349.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess